1A 40V Schottky Rectifier, SMB, Surface Mount Product overview: STPS140U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS140U can be used for catalog matching and distributor lookup.
Schottky barrier diode STPS140U 1A 40V
Schottky barrier diode STPS140U 1A 40V
Schottky barrier diode STPS140U 1A 40V
Diode Schottky 40V 1A Surface Mount SMB
Diode Schottky 40V 1A Surface Mount SMB
Diode Schottky 40V 1A Surface Mount SMB
Manufacturer: STMicroelectronics
Win Source Part Number: 095328-STPS140U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 12μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 1A SMB
DIODE SCHOTTKY 40V 1A SMB
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt
DIODE, SCHOTTKY, 1A, 40V, SMD; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-STPS140U | 249555 | 249555P | 497-2490-6-ND | 095328-STPS140U | STPS140U | STPS140U | STPS140U | 59M2199 |
| Product Name | Schottky SMD 1A 40V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - STPS140U | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 1A, 40V, Smd; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Package | Tape and Reel | Do-214aa (smb) | DO-214AA | SMB; SMB | SMB; DO-214AA, SMB | SMB | DO-214AA | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | ||||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |