1A 40V Schottky Rectifier, SMA, Surface Mount Product overview: STPS140A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS140A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031487-STPS140A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 12μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Schottky barrier diode,STPS140A SMA
Schottky barrier diode,STPS140A SMA
Schottky barrier diode,STPS140A SMA
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt
SCHOTTKY RECTIFIER, 1A 40V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 40V 1A SMA
DIODE SCHOTTKY 40V 1A SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-STPS140A | 031487-STPS140A | 6531803 | 6531803P | 497-2453-6-ND | STPS140A | 28X4457 | STPS140A | STPS140A |
| Product Name | Schottky SMD 1A 40V Diode and Rectifier | Diodes, Rectifiers - Single - STPS140A | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 1A 40V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SMA; SMA (DO-214AC) | Do-214ac (sma) | DO-214AC | SMA | SMA; DO-214AC (SMA) | SMA | SMA; DO-214AC, SMA | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | ||||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| Life Cycle Stage | Active | Active |