30 V, 1 A Power Schottky Rectifier Product overview: STPS130AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS130AFN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1124226-STPS130AFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Current - Reverse Leakage @ Vr: 10 mA @ 30 V
Operating Temperature - Junction: 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS130AFNDKR,49
Base Product Number: STPS130
Product Status: Obsolete
Diode Schottky 30V 1A Surface Mount SMAflat
Diode Schottky 30V 1A Surface Mount SMAflat
DIODE SCHOTTKY 30V 1A SMAFLAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-STPS130AFN | 1124226-STPS130AFN | 497-STPS130AFNCT-ND | STPS130AFN |
| Product Name | Schottky 30 V 1 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-221AC, SMA Flat Leads |