1A 30V Schottky Rectifier, SMA, Surface Mount Product overview: STPS130A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS130A can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 30V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 30V 1A Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 053955-STPS130A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Schottky barrier diode STPS130A 1A 30V
Schottky barrier diode STPS130A 1A 30V
Schottky barrier diode STPS130A 1A 30V
DIODE, SCHOTTKY, 1A, 30V, SMD; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1.0 Amp 30 Volt
DIODE SCHOTTKY 30V 1A SMA
DIODE SCHOTTKY 30V 1A SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS130A | 497-3755-1-ND | 053955-STPS130A | 249870 | 249870P | 59M2198 | STPS130A | STPS130A | STPS130A |
| Product Name | Schottky SMD 1A 30V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS130A | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 1A, 30V, Smd; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMA; SMA (DO-214AC) | Do-214ac (sma) | DO-214AC | DO-214AC | SMA | SMA; DO-214AC, SMA | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | ||||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |