STMicroelectronics, Inc. Schottky 30 V 12 A Diode and Rectifier STPS1230SF

Description
30 V, 12 A Power Schottky Rectifier Product overview: STPS1230SF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1230SF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 V, 12 A Power Schottky Rectifier Product overview: STPS1230SF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1230SF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30 V 12 A Diode and Rectifier - 280-STPS1230SF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 12 A Diode and Rectifier
280-STPS1230SF
Schottky 30 V 12 A Diode and Rectifier 280-STPS1230SF
30 V, 12 A Power Schottky Rectifier Product overview: STPS1230SF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1230SF can be used for catalog matching and distributor lookup.

30 V, 12 A Power Schottky Rectifier Product overview: STPS1230SF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1230SF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-18303-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18303-2-ND
Single Diodes 497-18303-2-ND
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-18303-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18303-1-ND
Single Diodes 497-18303-1-ND
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-18303-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18303-6-ND
Single Diodes 497-18303-6-ND
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281985-STPS1230SF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281985-STPS1230SF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281985-STPS1230SF
Win Source Part Number: 1281985-STPS1230SF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 12A Current - Reverse Leakage @ Vr: 360 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-18303-6,497-1830 3-2,497-18303-1,STPS 1230SF Base Product Number: STPS1230

Win Source Part Number: 1281985-STPS1230SF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 12A
Current - Reverse Leakage @ Vr: 360 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18303-6,497-18303-2,497-18303-1,STPS1230SF
Base Product Number: STPS1230

Buy Now Datasheet
Rectifier Stmicroelectronics - 94AC2355 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
94AC2355
Rectifier Stmicroelectronics 94AC2355
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1230SF
Schottky Diodes & Rectifiers STPS1230SF
Schottky Diodes & Rectifiers DFD RECTIFIER

Schottky Diodes & Rectifiers DFD RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1230SF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1230SF
Discrete Semiconductor Products - Diodes - Rectifiers STPS1230SF
DIODE SCHOTTKY 30V 12A TO277A

DIODE SCHOTTKY 30V 12A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-STPS1230SF 497-18303-2-ND 1281985-STPS1230SF 94AC2355 STPS1230SF STPS1230SF
Product Name Schottky 30 V 12 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data