Manufacturer: STMicroelectronics
Win Source Part Number: 053954-STPS120M
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A
Current - Reverse Leakage @ Vr: 3.9μA @ 20V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: STmite
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
20 V, 1 A STmite Power Schottky Rectifier Product overview: STPS120M from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS120M can be used for catalog matching and distributor lookup.
Diode Schottky 20V 1A Surface Mount STmite
Diode Schottky 20V 1A Surface Mount STmite
Diode Schottky 20V 1A Surface Mount STmite
SCHOTTKY RECT, SINGLE, 1A, 20V, DO-216AA; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 20V 1A STMITE
Schottky Diodes & Rectifiers 1.0 Amp 20 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 053954-STPS120M | 280-STPS120M | 497-6573-1-ND | 07AH7090 | STPS120M | STPS120M |
| Product Name | Diodes, Rectifiers - Single - STPS120M | Schottky 20 V 1 A Diode and Rectifier | Single Diodes | Schottky Rect, Single, 1A, 20V, Do-216Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | STmite | Tape and Reel | DO-216AA | DO-216AA | ||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | |||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |