Diode Array 2 Independent Schottky 15V 60A Chassis Mount ISOTOP
Manufacturer: STMicroelectronics
Win Source Part Number: 761757-STPS120L15TV
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 22mA @ 12V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Family Name: STPS120L15TV
Categories: Discrete Semiconductor Products
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 430mV @ 60A
Voltage - DC Reverse (Vr) (Maximum): 15V
Introduction Date: August 27, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
15 V , 120 A Low Drop OR-Ing Power Schottky Rectifier Product overview: STPS120L15TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 120 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 120 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS120L15TV can be used for catalog matching and distributor lookup.
DIODE MOD SCHOTT 15V 60A ISOTOP
SCHOTTKY RECT, DUAL, 15V, ISOTOP; Repetitive Peak Reverse Voltage:15V; Average Forward Current:120A; Forward Voltage Max:430mV; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2X60 Amp 15 Volt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 497-12790-5-ND | 761757-STPS120L15TV | 286-STPS120L15TV | STPS120L15TV | 45AC7658 | STPS120L15TV |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS120L15TV | Schottky 15 V 120 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 15V, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -65 C (-85 F) | |||
| Package | ISOTOP | Rail/Tube | ISOTOP | ISOTOP | ||
| Diode Type | Schottky; Schottky | |||||
| VF | 0.4300 volts | 0.4300 volts | 0.4300 volts | |||
| VR | 15 volts |