150 V, 1 A Power Schottky Rectifier Product overview: STPS1150RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1150RL can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054442-STPS1150RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Diode Schottky 150V 1A Through Hole DO-41
Diode Schottky 150V 1A Through Hole DO-41
Schottky Diodes & Rectifiers 1.0 Amp 150 Volt
DIODE SCHOTTKY 150V 1A DO41
DIODE SCHOTTKY 150V 1A DO41
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-STPS1150RL | 054442-STPS1150RL | STPS1150RLTR-ND | STPS1150RL | STPS1150RL | STPS1150RL |
| Product Name | Schottky 150 V 1 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS1150RL | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | DO-41; DO-41 | DO-41; DO-41 | DO-41 | DO-41; DO-204AL, DO-41, Axial | |
| RoHS Compliant | RoHS | |||||
| IO | 1 amps |