Win Source Part Number: 1282050-STPS1150M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 12,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 150 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: DO-216AA
Supplier Device Package: STmite
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STPS1150
Product Status: Obsolete
Diode Schottky 150V 1A Surface Mount STmite
1A 150 V power Schottky rectifier Product overview: STPS1150M from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1150M can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 150V 1A STMITE
Schottky Diodes & Rectifiers 1.0 Amp 150 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1282050-STPS1150M | STPS1150M-ND | 280-STPS1150M | STPS1150M | STPS1150M |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 1A 150 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-216AA | Tape and Reel | DO-216AA | ||
| VF | 0.8200 volts | 0.8200 volts | |||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |