STMicroelectronics, STPS1150AY
STMicroelectronics, STPS1150AY
STMicroelectronics, STPS1150AY
Manufacturer: STMicroelectronics
Win Source Part Number: 1103740-STPS1150AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS1150AY
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FM1150; FM1150-T; FM1150-W; MS115_R2_00001;
Introduction Date: November 02, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking
Diode Schottky 150V 1A Surface Mount SMA
Diode Schottky 150V 1A Surface Mount SMA
Diode Schottky 150V 1A Surface Mount SMA
Automotive 150 V, 1 A Power Schottky Rectifier Product overview: STPS1150AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 150 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1150AY can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Auto pwr Schottky 1A 150V VRRM 0.67V
DIODE SCHOTTKY 150V 1A SMA
DIODE SCHOTTKY 150V 1A SMA
SCHOTTKY RECT, SINGLE, 150V, DO214AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):1A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1894467P | 1894467 | 1103740-STPS1150AY | 497-12280-6-ND | 280-STPS1150AY | STPS1150AY | STPS1150AY | STPS1150AY | 07AH7089 | 41Y5936 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STPS1150AY | Single Diodes | Automotive Schottky 150 V 1 A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rect, Single, 150V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Package | DO-214AC | Do-214ac (sma) | SMA; SMA | Tape and Reel | SMA-2 | SMA | SMA; DO-214AC, SMA | DO-214AC | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Rectifier Configuration / Technology | Schottky | |||||||||
| Life Cycle Stage | Active | Active |