Manufacturer: STMicroelectronics
Win Source Part Number: 1261848-STPS1150
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: STPS1150
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 820mV at 1A
Current - Reverse Leakage at Vr: 1μA at 150V
150 V, 1 A Power Schottky Rectifier Product overview: STPS1150 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1150 can be used for catalog matching and distributor lookup.
Diode Schottky 150V 1A Through Hole DO-41
Diode Schottky 150V 1A Through Hole DO-41
DIODE SCHOTTKY 150V 1A DO41
DIODE SCHOTTKY 150V 1A DO41
Schottky Diodes & Rectifiers 1.0 Amp 150 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1261848-STPS1150 | 280-STPS1150 | 497-2447-1-ND | STPS1150 | STPS1150 | STPS1150 |
| Product Name | Diodes, Rectifiers - Single - STPS1150 | Schottky 150 V 1 A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| VF | 0.8200 volts | 0.8200 volts | 0.8200 volts | |||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||
| Package | Ammo Pack | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 |