STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays STPS10M80CT

Description
Win Source Part Number: 1282867-STPS10M80CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 705 mV @ 5 A Current - Reverse Leakage @ Vr: 20 µA @ 80 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-11340-5,-497-113 40-5 Base Product Number: STPS10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282867-STPS10M80CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 705 mV @ 5 A Current - Reverse Leakage @ Vr: 20 µA @ 80 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-11340-5,-497-113 40-5 Base Product Number: STPS10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282867-STPS10M80CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282867-STPS10M80CT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282867-STPS10M80CT
Win Source Part Number: 1282867-STPS10M80CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 705 mV @ 5 A Current - Reverse Leakage @ Vr: 20 µA @ 80 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-11340-5,-497-113 40-5 Base Product Number: STPS10 Product Status: Obsolete

Win Source Part Number: 1282867-STPS10M80CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 705 mV @ 5 A
Current - Reverse Leakage @ Vr: 20 µA @ 80 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-11340-5,-497-11340-5
Base Product Number: STPS10
Product Status: Obsolete

Buy Now Datasheet
Singapore
80V Diode and Rectifier
286-STPS10M80CT
80V Diode and Rectifier 286-STPS10M80CT
80V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: STPS10M80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10M80CT can be used for catalog matching and distributor lookup.

80V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: STPS10M80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10M80CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-11340-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11340-5-ND
Diode Arrays 497-11340-5-ND
Diode Array 1 Pair Common Cathode Schottky 80V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 80V 5A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10M80CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10M80CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS10M80CT
DIODE ARRAY SCHOTT 80V 5A TO220

DIODE ARRAY SCHOTT 80V 5A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1282867-STPS10M80CT 286-STPS10M80CT 497-11340-5-ND STPS10M80CT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 80V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.7050 volts 0.7050 volts
VR 80 volts
IR 0.0200 mA
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data