The STPS10M60SFY is an automotive-grade power Schottky rectifier designed for applications requiring high efficiency and reliability. It features a maximum repetitive peak reverse voltage of 60 V and an average forward current rating of 10 A, making it suitable for DC/DC converters, reverse polarity protection, and freewheeling diodes. The device has a low forward voltage drop of approximately 0.53 V at 10 A, which contributes to reduced power losses. It operates effectively within a junction temperature range of -40 °C to +175 °C and is AEC-Q101 qualified, ensuring compliance with automotive standards. The rectifier is packaged in a compact PSMC (TO-277A) format, which allows for efficient thermal management. Additionally, it includes features such as negligible switching losses and avalanche capability, making it a robust choice for demanding applications.
Diode Schottky 60V 10A Surface Mount TO-277A (SMPC)
Diode Schottky 60V 10A Surface Mount TO-277A (SMPC)
Diode Schottky 60V 10A Surface Mount TO-277A (SMPC)
Schottky Diodes & Rectifiers DFD RECTIFIER
DIODE SCHOTTKY 60V 10A TO277A
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-18302-6-ND | 94AC2352 | STPS10M60SFY | STPS10M60SFY |
| Product Name | Single Diodes | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) |