Manufacturer: STMicroelectronics
Win Source Part Number: 053953-STPS10LCD100C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 5A
Current - Reverse Leakage @ Vr: 1.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
5A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS10LCD100CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10LCD100CFP can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 100V 5A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 053953-STPS10LCD100CFP | 286-STPS10LCD100CFP | STPS10LCD100CFP | 57P1585 |
| Product Name | Diodes, Rectifiers - Arrays - STPS10LCD100CFP | 5A 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Active | ||
| VF | 0.8400 volts | 0.8400 volts | ||
| VR | 100 volts | |||
| IR | 0.0015 mA |