60 V, 10 A Low Drop Power Schottky Rectifier Product overview: STPS10L60D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS10L60D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038574-STPS10L60D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 10A
Current - Reverse Leakage @ Vr: 350μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Diode Schottky 60V 10A Through Hole TO-220AC
DIODE SCHOTTKY 60V 10A TO220AC
Schottky Diodes & Rectifiers 10 Amp 60 Volt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-STPS10L60D | 038574-STPS10L60D | 497-7544-5-ND | STPS10L60D | STPS10L60D |
| Product Name | Schottky 60 V 10 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS10L60D | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220; TO-220AC | TO-220 | TO-220-2 | |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps |