Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Power Schottky Rectifier Product overview: STPS10L60CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L60CG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898347-STPS10L60CG
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STPS10
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY SCHOTT 60V 5A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | STPS10L60CG-ND | 286-STPS10L60CG | 898347-STPS10L60CG | STPS10L60CG |
| Product Name | Diode Arrays | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS10L60CG | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Rail/Tube | D2PAK; D2PAK | D2PAK |
| RoHS Compliant | RoHS |