STMicroelectronics, Inc. 5A 45V Diode and Rectifier STPS10L45CG

Description
5A, 45V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: STPS10L45CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L45CG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A, 45V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: STPS10L45CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L45CG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A 45V Diode and Rectifier - 286-STPS10L45CG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 45V Diode and Rectifier
286-STPS10L45CG
5A 45V Diode and Rectifier 286-STPS10L45CG
5A, 45V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: STPS10L45CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L45CG can be used for catalog matching and distributor lookup.

5A, 45V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: STPS10L45CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L45CG can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS10L45CG - 132520-STPS10L45CG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS10L45CG
132520-STPS10L45CG
Diodes, Rectifiers - Arrays - STPS10L45CG 132520-STPS10L45CG
Manufacturer: STMicroelectronics Win Source Part Number: 132520-STPS10L45CG Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 530mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 45V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132520-STPS10L45CG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-STPS10L45CG 132520-STPS10L45CG
Product Name 5A 45V Diode and Rectifier Diodes, Rectifiers - Arrays - STPS10L45CG
Package Rail/Tube D2PAK; D2PAK
RoHS Compliant RoHS
IO 5 amps
Tj -65 C (-85 F) 150 C (302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data