STMicroelectronics, Inc. Dual Schottky 40 V 10 A Diode and Rectifier STPS10L40CT

Description
40 V, 10 A dual Low Drop Power Schottky Rectifier Product overview: STPS10L40CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L40CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 V, 10 A dual Low Drop Power Schottky Rectifier Product overview: STPS10L40CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L40CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 40 V 10 A Diode and Rectifier
286-STPS10L40CT
Dual Schottky 40 V 10 A Diode and Rectifier 286-STPS10L40CT
40 V, 10 A dual Low Drop Power Schottky Rectifier Product overview: STPS10L40CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L40CT can be used for catalog matching and distributor lookup.

40 V, 10 A dual Low Drop Power Schottky Rectifier Product overview: STPS10L40CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L40CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS10L40CT - 053952-STPS10L40CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS10L40CT
053952-STPS10L40CT
Diodes, Rectifiers - Arrays - STPS10L40CT 053952-STPS10L40CT
Manufacturer: STMicroelectronics Win Source Part Number: 053952-STPS10L40CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 530mV @ 5A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 12CTQ045PBF; USD640C; USD645C; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053952-STPS10L40CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 12CTQ045PBF; USD640C; USD645C;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 497-7543-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7543-5-ND
Diode Arrays 497-7543-5-ND
Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10L40CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10L40CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS10L40CT
DIODE ARRAY SCHOTT 40V 5A TO220

DIODE ARRAY SCHOTT 40V 5A TO220

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS10L40CT
Schottky Diodes & Rectifiers STPS10L40CT
Schottky Diodes & Rectifiers 2X5 Amp 40 Volt

Schottky Diodes & Rectifiers 2X5 Amp 40 Volt

Buy Now Datasheet
Rectifier Stmicroelectronics - 57P1589 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1589
Rectifier Stmicroelectronics 57P1589
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 286-STPS10L40CT 053952-STPS10L40CT 497-7543-5-ND STPS10L40CT STPS10L40CT 57P1589
Product Name Dual Schottky 40 V 10 A Diode and Rectifier Diodes, Rectifiers - Arrays - STPS10L40CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Rectifier Stmicroelectronics
Package Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220 TO-220-3
RoHS Compliant RoHS
IO 5 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
High-speed switching diode - BAS16VV,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers