Manufacturer: STMicroelectronics
Win Source Part Number: 1261843-STPS10L40CG
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
5A, 40V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: STPS10L40CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L40CG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1261843-STPS10L40CG | 286-STPS10L40CG |
| Product Name | Diodes, Rectifiers - Arrays - STPS10L40CG | 5A 40V Diode and Rectifier |
| Diode Type | Schottky |