Manufacturer: STMicroelectronics
Win Source Part Number: 795775-STPS10L40CG-T
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: STPS10L40CG
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): MBRB1040CT; SB1040DCT/R13; MBRB1040CT-BP; MBRB1040CT-BP-HF;
Introduction Date: August 27, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
40 V, 10 A dual Low Drop Power Schottky Rectifier Product overview: STPS10L40CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L40CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
SCHOTTKY RECT, DUAL, 10A, 40V, TO-263; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:670mV; Forward RoHS Compliant: Yes
DIODE ARRAY SCHOTT 40V 5A D2PAK
Schottky Diodes & Rectifiers 10 Amp 40 Volt
DIODE ARRAY SCHOTTKY 40V D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 795775-STPS10L40CG-TR | 286-STPS10L40CG-TR | 497-12866-2-ND | 07AH7085 | 57P1588 | STPS10L40CG-TR | STPS10L40CG-TR | STPS10L40CG-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS10L40CG-TR | Dual Schottky 40 V 10 A Diode and Rectifier | Diode Arrays | Schottky Rect, Dual, 10A, 40V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| VF | 0.5300 volts | 0.6700 volts | 0.5300 volts | 0.5300 volts | ||||
| VR | 40 volts | 40 volts | ||||||
| IR | 0.2000 mA | 0.2000 mA | ||||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |