STMicroelectronics, Inc. Single Diodes STPS10L25G-TR

Description
Diode Schottky 25V 10A Surface Mount D2PAK
Request a Quote Datasheet
Description
Diode Schottky 25V 10A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-5134-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5134-1-ND
Single Diodes 497-5134-1-ND
Diode Schottky 25V 10A Surface Mount D2PAK

Diode Schottky 25V 10A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-5134-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5134-6-ND
Single Diodes 497-5134-6-ND
Diode Schottky 25V 10A Surface Mount D2PAK

Diode Schottky 25V 10A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-5134-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5134-2-ND
Single Diodes 497-5134-2-ND
Diode Schottky 25V 10A Surface Mount D2PAK

Diode Schottky 25V 10A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
Schottky 25 V 10 A Diode and Rectifier
280-STPS10L25G-TR
Schottky 25 V 10 A Diode and Rectifier 280-STPS10L25G-TR
25 V, 10 A Low Drop Power Schottky Rectifier Product overview: STPS10L25G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS10L25G-TR can be used for catalog matching and distributor lookup.

25 V, 10 A Low Drop Power Schottky Rectifier Product overview: STPS10L25G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS10L25G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS10L25G-TR - 031484-STPS10L25G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS10L25G-TR
031484-STPS10L25G-TR
Diodes, Rectifiers - Single - STPS10L25G-TR 031484-STPS10L25G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031484-STPS10L25G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 25V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031484-STPS10L25G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10L25G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10L25G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS10L25G-TR
DIODE SCHOTTKY 25V 10A D2PAK

DIODE SCHOTTKY 25V 10A D2PAK

Supplier's Site
Single Diodes - STPS10L25G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS10L25G-TR
Single Diodes STPS10L25G-TR
DIODE SCHOTTKY 25V 10A D2PAK

DIODE SCHOTTKY 25V 10A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS10L25G-TR
Schottky Diodes & Rectifiers STPS10L25G-TR
Schottky Diodes & Rectifiers LOW DROP POWER SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers LOW DROP POWER SCHOTTKY RECTIFIER

Buy Now Datasheet
Schottky Diode, 10A, 25V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P1587 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 10A, 25V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
57P1587
Schottky Diode, 10A, 25V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 57P1587
SCHOTTKY DIODE, 10A, 25V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:25V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:460mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY DIODE, 10A, 25V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:25V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:460mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 25V, 10A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics - 01X0049 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 25V, 10A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
01X0049
Schottky Rectifier, 25V, 10A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics 01X0049
SCHOTTKY RECTIFIER, 25V, 10A, TO-263; Repetitive Peak Reverse Voltage:25V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:460mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 25V, 10A, TO-263; Repetitive Peak Reverse Voltage:25V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:460mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 497-5134-1-ND 280-STPS10L25G-TR 031484-STPS10L25G-TR STPS10L25G-TR STPS10L25G-TR STPS10L25G-TR 57P1587 01X0049
Product Name Single Diodes Schottky 25 V 10 A Diode and Rectifier Diodes, Rectifiers - Single - STPS10L25G-TR Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Schottky Diode, 10A, 25V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics Schottky Rectifier, 25V, 10A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package Tape and Reel D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK; TO-263 (D2PAK) D2PAK; TO-263 (D2PAK)
RoHS Compliant RoHS RoHS RoHS
IO 10 amps
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data