STMicroelectronics, Inc. Schottky Through-Hole 10A 25V Diode and Rectifier STPS10L25D

Description
10A 25V Schottky Rectifier, TO-220AC, Through Hole Product overview: STPS10L25D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 10A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 10A, 25V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS10L25D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A 25V Schottky Rectifier, TO-220AC, Through Hole Product overview: STPS10L25D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 10A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 10A, 25V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS10L25D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Through-Hole 10A 25V Diode and Rectifier - 280-STPS10L25D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 10A 25V Diode and Rectifier
280-STPS10L25D
Schottky Through-Hole 10A 25V Diode and Rectifier 280-STPS10L25D
10A 25V Schottky Rectifier, TO-220AC, Through Hole Product overview: STPS10L25D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 10A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 10A, 25V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS10L25D can be used for catalog matching and distributor lookup.

10A 25V Schottky Rectifier, TO-220AC, Through Hole Product overview: STPS10L25D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 10A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 10A, 25V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS10L25D can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-2738-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2738-5-ND
Single Diodes 497-2738-5-ND
Diode Schottky 25V 10A Through Hole TO-220AC

Diode Schottky 25V 10A Through Hole TO-220AC

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7958795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7958795
Schottky Diodes & Rectifiers 7958795
STPS10L25D,Schottky diode 25V 10A TO-220

STPS10L25D,Schottky diode 25V 10A TO-220

Supplier's Site
Schottky Diodes & Rectifiers - 7958795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7958795P
Schottky Diodes & Rectifiers 7958795P
STPS10L25D,Schottky diode 25V 10A TO-220

STPS10L25D,Schottky diode 25V 10A TO-220

Supplier's Site
Schottky Diodes & Rectifiers - 1023567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1023567
Schottky Diodes & Rectifiers 1023567
STPS10L25D,Schottky diode 25V 10A TO-220

STPS10L25D,Schottky diode 25V 10A TO-220

Supplier's Site
Diodes, Rectifiers - Single - STPS10L25D - 037489-STPS10L25D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS10L25D
037489-STPS10L25D
Diodes, Rectifiers - Single - STPS10L25D 037489-STPS10L25D
Manufacturer: STMicroelectronics Win Source Part Number: 037489-STPS10L25D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 25V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037489-STPS10L25D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10L25D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10L25D
Discrete Semiconductor Products - Diodes - Rectifiers STPS10L25D
DIODE SCHOTTKY 25V 10A TO220AC

DIODE SCHOTTKY 25V 10A TO220AC

Supplier's Site
Single Diodes - STPS10L25D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS10L25D
Single Diodes STPS10L25D
DIODE SCHOTTKY 25V 10A TO220AC

DIODE SCHOTTKY 25V 10A TO220AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS10L25D
Schottky Diodes & Rectifiers STPS10L25D
Schottky Diodes & Rectifiers 10 Amp 25 Volt

Schottky Diodes & Rectifiers 10 Amp 25 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-STPS10L25D 497-2738-5-ND 7958795 7958795P 037489-STPS10L25D STPS10L25D STPS10L25D STPS10L25D
Product Name Schottky Through-Hole 10A 25V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STPS10L25D Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Rail/Tube TO-220; To-220ac TO-220; TO-220 TO-220; TO-220AC TO-220 TO-220; TO-220-2 TO-220-2
RoHS Compliant RoHS RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data