STMicroelectronics, Inc. Automotive Schottky 100 V 10 A Diode and Rectifier STPS10H100SFY

Description
Automotive 100 V, 10 A High Tj Power Schottky Rectifier Product overview: STPS10H100SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10H100SFY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 100 V, 10 A High Tj Power Schottky Rectifier Product overview: STPS10H100SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10H100SFY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 100 V 10 A Diode and Rectifier - 286-STPS10H100SFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100 V 10 A Diode and Rectifier
286-STPS10H100SFY
Automotive Schottky 100 V 10 A Diode and Rectifier 286-STPS10H100SFY
Automotive 100 V, 10 A High Tj Power Schottky Rectifier Product overview: STPS10H100SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10H100SFY can be used for catalog matching and distributor lookup.

Automotive 100 V, 10 A High Tj Power Schottky Rectifier Product overview: STPS10H100SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10H100SFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-19094-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-19094-6-ND
Diode Arrays 497-19094-6-ND
Diode Array Schottky 100V Surface Mount TO-277, 3-PowerDFN

Diode Array Schottky 100V Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - 497-19094-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-19094-1-ND
Diode Arrays 497-19094-1-ND
Diode Array Schottky 100V Surface Mount TO-277, 3-PowerDFN

Diode Array Schottky 100V Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - 497-19094-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-19094-2-ND
Diode Arrays 497-19094-2-ND
Diode Array Schottky 100V Surface Mount TO-277, 3-PowerDFN

Diode Array Schottky 100V Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1020154-STPS10H100SFY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1020154-STPS10H100SFY
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1020154-STPS10H100SFY
Win Source Part Number: 1020154-STPS10H100SF Y Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 845 mV @ 10 A Current - Reverse Leakage @ Vr: 8 µA @ 100 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19094-2,497-1909 4-1,497-19094-6 Base Product Number: STPS10

Win Source Part Number: 1020154-STPS10H100SFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 845 mV @ 10 A
Current - Reverse Leakage @ Vr: 8 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19094-2,497-19094-1,497-19094-6
Base Product Number: STPS10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10H100SFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10H100SFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS10H100SFY
DIODE ARR SCHOTT 100V 10A TO277A

DIODE ARR SCHOTT 100V 10A TO277A

Supplier's Site
Diode Arrays - STPS10H100SFY - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS10H100SFY
Diode Arrays STPS10H100SFY
DIODE ARRAY SCHOTTKY 100V TO277A

DIODE ARRAY SCHOTTKY 100V TO277A

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 26AH0252 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
26AH0252
Rectifier Stmicroelectronics 26AH0252
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS10H100SFY
Schottky Diodes & Rectifiers STPS10H100SFY
Schottky Diodes & Rectifiers PSMC-3L-EP

Schottky Diodes & Rectifiers PSMC-3L-EP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 286-STPS10H100SFY 497-19094-6-ND 1020154-STPS10H100SFY STPS10H100SFY STPS10H100SFY 26AH0252 STPS10H100SFY
Product Name Automotive Schottky 100 V 10 A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Rectifier Stmicroelectronics Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package TO-277, 3-PowerDFN TO-277, 3-PowerDFN TO-277, 3-PowerDFN TO-277A-3
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data