Manufacturer: STMicroelectronics
Win Source Part Number: 031483-STPS10H100CG-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
100 V, 10 A dual Power Schottky Rectifier Product overview: STPS10H100CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10H100CG-TR can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 100V D2PAK
DIODE ARR SCHOTT 100V 5A D2PAK
Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER
SCHOTTKY RECT, DUAL, 100V, TO-262; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward SurgeRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 031483-STPS10H100CG-TR | 497-7541-6-ND | 286-STPS10H100CG-TR | STPS10H100CG-TR | STPS10H100CG-TR | STPS10H100CG-TR | 51AC9590 | 57P1583 |
| Product Name | Diodes, Rectifiers - Arrays - STPS10H100CG-TR | Diode Arrays | Dual Schottky 100 V 10 A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Dual, 100V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 0.7300 volts | 0.7300 volts | 0.7300 volts | 0.8500 volts | ||||
| VR | 100 volts | 100 volts | ||||||
| IR | 0.0035 mA | 0.0035 mA |