Automotive 45 V, 10 A PSMC Power Schottky Rectifier Product overview: STPS1045SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045SFY can be used for catalog matching and distributor lookup.
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)
Diode Schottky 45V 10A Surface Mount TO-277A (SMPC)
Win Source Part Number: 1282017-STPS1045SFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 50 µA @ 45 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18297-2,STPS1045
Base Product Number: STPS1045
SCHOTTKY RECT, SINGLE, 10A, 45V, TO-277A; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single
DIODE SCHOTTKY 45V 10A TO277A
Schottky Diodes & Rectifiers DFD RECTIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-STPS1045SFY | 497-18297-1-ND | 1282017-STPS1045SFY | 99AC9639 | STPS1045SFY | STPS1045SFY |
| Product Name | Automotive Schottky 45 V 10 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Rect, Single, 10A, 45V, To-277A; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-277, 3-PowerDFN | TO-277A | TO-227A-3 | |||
| RoHS Compliant | RoHS |