STMicroelectronics Diodes, Rectifiers - Single - STPS1045RL STPS1045RL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 716452-STPS1045RL Packaging: Tape and Reel Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,800 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 716452-STPS1045RL Packaging: Tape and Reel Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,800 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS1045RL - 716452-STPS1045RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1045RL
716452-STPS1045RL
Diodes, Rectifiers - Single - STPS1045RL 716452-STPS1045RL
Manufacturer: STMicroelectronics Win Source Part Number: 716452-STPS1045RL Packaging: Tape and Reel Categories: Discrete Semiconductor Products Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,800 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 716452-STPS1045RL
Packaging: Tape and Reel
Categories: Discrete Semiconductor Products
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)

Buy Now
Schottky 45V 10A DPAK Diode and Rectifier - 280-STPS1045RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A DPAK Diode and Rectifier
280-STPS1045RL
Schottky 45V 10A DPAK Diode and Rectifier 280-STPS1045RL
DIODE SCHOTTKY 45V 10A DPAK Product overview: STPS1045RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045RL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A DPAK Product overview: STPS1045RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1045RL
Schottky Diodes & Rectifiers STPS1045RL
Schottky Diodes & Rectifiers RECTIFIER

Schottky Diodes & Rectifiers RECTIFIER

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1045RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1045RL
Discrete Semiconductor Products - Diodes - Rectifiers STPS1045RL
DIODE SCHOTTKY 45V 10A DPAK

DIODE SCHOTTKY 45V 10A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 716452-STPS1045RL 280-STPS1045RL STPS1045RL STPS1045RL
Product Name Diodes, Rectifiers - Single - STPS1045RL Schottky 45V 10A DPAK Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data