Diode Schottky 45V 10A Through Hole TO-220FPAC
Manufacturer: STMicroelectronics
Win Source Part Number: 1261838-STPS1045FP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FPAC
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Family Part Number: STPS1045
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 10A
Current - Reverse Leakage at Vr: 100μA at 45V
45 V, 10 A TO-220 Power Schottky Rectifier Product overview: STPS1045FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 10 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 10 A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045FP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10A 45V .057 Vf Power Schottkey Rec
DIODE SCHOTTKY 45V 10A TO220FPAC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-12624-5-ND | 1261838-STPS1045FP | 280-STPS1045FP | STPS1045FP | STPS1045FP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS1045FP | Schottky 45 V 10 A TO-220 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 0.6000 volts | 0.6000 volts |