Diode Schottky 45V 10A Surface Mount PowerFlat™ (3.3x3.3)
Diode Schottky 45V 10A Surface Mount PowerFlat™ (3.3x3.3)
Diode Schottky 45V 10A Surface Mount PowerFlat™ (3.3x3.3)
Manufacturer: STMicroelectronics
Win Source Part Number: 935600-STPS1045DEE-T
Features: Diode Schottky 45 V 10A Surface Mount PowerFlat™ (3.3x3.3)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS1045
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-13328-6, 497-13328-2, 497-13328-1, STPS1045DEETR
10A 45V Schottky Rectifier, SMD Product overview: STPS1045DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045DEE-TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 10A POWERFLAT
Schottky Diodes & Rectifiers Pwr Schottky 10A 45V VRRM 0.45V
DIODE SCHOTTKY 45V 10A POWERFLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-13328-6-ND | 935600-STPS1045DEE-TR | 280-STPS1045DEE-TR | STPS1045DEE-TR | STPS1045DEE-TR | 48W6953 | STPS1045DEE-TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS1045DEE-TR | Schottky SMD 10A 45V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Single Diodes |
| Tj | 175 C (347 F) | -65 C (-85 F) | |||||
| Package | PowerFlat™ (3.3x3.3) | Tape and Reel | PowerFLAT | 8-PowerTDFN | |||
| RoHS Compliant | RoHS |