Manufacturer: STMicroelectronics
Win Source Part Number: 712361-STPS1045BY-TR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: STPS1045BY
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VS-6CWQ04FNTRLHM3; MBRD1050CT-TP; VS-6CWQ04FNTRHM3;
Introduction Date: November 23, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode Schottky 45V 10A Surface Mount DPAK
Diode Schottky 45V 10A Surface Mount DPAK
Diode Schottky 45V 10A Surface Mount DPAK
Automotive 45 V, 10 A DPAK Power Schottky Rectifier Product overview: STPS1045BY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45 V, 10 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045BY-TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Auto pwr Schottky 10A 45V VRRM 0.57V
DIODE SCHOTTKY 45V 10A DPAK
DIODE SCHOTTKY 45V 10A DPAK
SCHOTTKY RECT, DUAL, 10A, 45V, TO-252; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:630mV; Forward RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 712361-STPS1045BY-TR | 497-12279-2-ND | 280-STPS1045BY-TR | STPS1045BY-TR | STPS1045BY-TR | STPS1045BY-TR | 07AH7087 | 41Y5935 |
| Product Name | Diodes, Rectifiers - Single - STPS1045BY-TR | Single Diodes | Automotive Schottky 45 V 10 A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 10A, 45V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| VF | 0.6300 volts | 0.6300 volts | 0.6300 volts | 0.6300 volts | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||||
| Package | Tape and Reel | DPAK; DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | ||||
| RoHS Compliant | RoHS | RoHS |