Diode Schottky 10A 45V DPAK
Diode Schottky 10A 45V DPAK
Diode Schottky 10A 45V DPAK
45V 10A DPAK Power Schottky Rectifier Product overview: STPS1045B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1045B-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031482-STPS1045B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR1045D1-13; STPS1045B; STPS1045B-TR; VS-10WQ045FNTRRHM3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Diode Schottky 45V 10A Surface Mount DPAK
Diode Schottky 45V 10A Surface Mount DPAK
Diode Schottky 45V 10A Surface Mount DPAK
SMALL SIGNAL SCHOTTKY DIODE, 45V, 10A; Diode Configuration:Single
DIODE SCHOTTKY 45V 10A DPAK
Schottky Diodes & Rectifiers 10 Amp 45 Volt
DIODE SCHOTTKY 45V 10A DPAK
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 6870710 | 6870710P | 280-STPS1045B-TR | 031482-STPS1045B-TR | 497-6572-2-ND | 01X0050 | STPS1045B-TR | STPS1045B-TR | STPS1045B-TR |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 45V 10A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - STPS1045B-TR | Single Diodes | Small Signal Schottky Diode, 45V, 10A; Diode Configuration Stmicroelectronics | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||||||
| Package | DPAK; Dpak (to-252) | TO-252 | Tape and Reel | D-Pak | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK | DPAK | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 10 amps | ||||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) |