Diode Schottky 200V 10A Surface Mount TO-277A (SMPC)
Diode Schottky 200V 10A Surface Mount TO-277A (SMPC)
Diode Schottky 200V 10A Surface Mount TO-277A (SMPC)
Category: OEM Souring
Win Source Part Number: 1468645-STPS10200SF
Manufacturer: STMicroelectronics
DIODE SCHOTTKY 200V 10A TO277A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 497-STPS10200SFTR-ND | 1468645-STPS10200SF | STPS10200SF | 24AJ6013 |
| Product Name | Single Diodes | OEM Souring | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Tj | 175 C (347 F) |