STMicroelectronics, Inc. Diode Arrays STPS10150CG

Description
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - STPS10150CG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
STPS10150CG-ND
Diode Arrays STPS10150CG-ND
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS10150CG - 1261834-STPS10150CG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS10150CG
1261834-STPS10150CG
Diodes, Rectifiers - Arrays - STPS10150CG 1261834-STPS10150CG
Manufacturer: STMicroelectronics Win Source Part Number: 1261834-STPS10150CG Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: STPS10150C Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 920mV at 5A Current - Reverse Leakage at Vr: 2μA at 150V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261834-STPS10150CG
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: STPS10150C
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 920mV at 5A
Current - Reverse Leakage at Vr: 2μA at 150V

Buy Now
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS10150CG
Schottky Diode and Rectifier 286-STPS10150CG
High Voltage Power Schottky Rectifier Product overview: STPS10150CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10150CG can be used for catalog matching and distributor lookup.

High Voltage Power Schottky Rectifier Product overview: STPS10150CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10150CG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10150CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10150CG
Discrete Semiconductor Products - Diodes - Rectifiers STPS10150CG
DIODE ARR SCHOTT 150V 5A D2PAK

DIODE ARR SCHOTT 150V 5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number STPS10150CG-ND 1261834-STPS10150CG 286-STPS10150CG STPS10150CG
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STPS10150CG Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Rail/Tube D2PAK
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Schottky Diodes & Rectifiers - 7513411 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details