150 V, 10 A dual Power Schottky Rectifier Product overview: STPS10150CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10150CG-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261835-STPS10150CG-
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2μA @ 150V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: STPS10150CG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): MBRS10H150CTRNG; MBRS10H150CT C0G; MBR10200DC T/R13;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOTTKY 150V D2PAK
DIODE ARR SCHOTT 150V 5A D2PAK
Schottky Diodes & Rectifiers 2X5 Amp 150 Volt
SCHOTTKY RECT, DUAL, 10A, 150V, TO-263; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 286-STPS10150CG-TR | 1261835-STPS10150CG-TR | 497-6571-6-ND | STPS10150CG-TR | STPS10150CG-TR | STPS10150CG-TR | 07AH7086 | 57P1596 |
| Product Name | Dual Schottky 150 V 10 A Diode and Rectifier | Electronic Wholesale - STPS10150CG-TR | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Dual, 10A, 150V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | D2PAK; D2PAK | TO-263 | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 5 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 1 volts |