STMicroelectronics, Inc. Diode Arrays STPS10150CFP

Description
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-7539-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7539-5-ND
Diode Arrays 497-7539-5-ND
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 150 V 10 A Diode and Rectifier
286-STPS10150CFP
Dual Schottky 150 V 10 A Diode and Rectifier 286-STPS10150CFP
150 V, 10 A dual Power Schottky Rectifier Product overview: STPS10150CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10150CFP can be used for catalog matching and distributor lookup.

150 V, 10 A dual Power Schottky Rectifier Product overview: STPS10150CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10150CFP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS10150CFP - 054284-STPS10150CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS10150CFP
054284-STPS10150CFP
Diodes, Rectifiers - Arrays - STPS10150CFP 054284-STPS10150CFP
Manufacturer: STMicroelectronics Win Source Part Number: 054284-STPS10150CFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A Current - Reverse Leakage @ Vr: 2μA @ 150V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054284-STPS10150CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A
Current - Reverse Leakage @ Vr: 2μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10150CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10150CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS10150CFP
DIODE ARR SCHOTT 150V 5A TO220FP

DIODE ARR SCHOTT 150V 5A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS10150CFP
Schottky Diodes & Rectifiers STPS10150CFP
Schottky Diodes & Rectifiers schottky diode

Schottky Diodes & Rectifiers schottky diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 497-7539-5-ND 286-STPS10150CFP 054284-STPS10150CFP STPS10150CFP STPS10150CFP
Product Name Diode Arrays Dual Schottky 150 V 10 A Diode and Rectifier Diodes, Rectifiers - Arrays - STPS10150CFP Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220; TO-220FP TO-220 TO-220-3 FP
RoHS Compliant RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data