120 V, 10 A dual Power Schottky Rectifier Product overview: STPS10120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10120CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 5A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1261832-STPS10120CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 6μA @ 120V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: STPS10120CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): 10CTQ150-G; MBR10L100CTHC0; MBR10100CT-G;
Introduction Date: July 11, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 120V 5A TO220
Schottky Diodes & Rectifiers 2x5A 120V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 286-STPS10120CT | 497-10586-5-ND | 1261832-STPS10120CT | 09R6053 | STPS10120CT | STPS10120CT |
| Product Name | Dual Schottky 120 V 10 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS10120CT | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220 | TO-220-3 | ||
| RoHS Compliant | RoHS | |||||
| IO | 5 amps | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Arrangement | Common Catode |