Automotive 40 V, 0.5 A Power Schottky Rectifier Product overview: STPS0540ZY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS0540ZY can be used for catalog matching and distributor lookup.
Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
Manufacturer: STMicroelectronics
Win Source Part Number: 898346-STPS0540ZY
Series: Q Automotive
Features: Diode Schottky 40 V 500mA Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS0540
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 497-12278-6, 497-12278-2, 497-12278-1
DIODE SCHOTTKY 40V 500MA SOD123
SCHOTTKY RECTIFIER, AEC-Q101, 40V, SOD123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single
DIODE SCHOTTKY 40V 500MA SOD123
Schottky Diodes & Rectifiers 40V Automotive REC 0.5A 0.50V VF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-STPS0540ZY | 497-12278-2-ND | 898346-STPS0540ZY | STPS0540ZY | 23AH3625 | 41Y5930 | STPS0540ZY | STPS0540ZY |
| Product Name | Automotive Schottky 40 V 0.5 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS0540ZY | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Aec-Q101, 40V, Sod123; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 0.5000 amps | |||||||
| Tj | -40 to 150 C (-40 to 302 F) |