STMicroelectronics PMIC - PMIC - Power Management - Specialized - STPRDC02TR STPRDC02TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966959-STPRDC02TR Packaging: Tape and Reel Categories: PMIC - Power Management - Specialized Max Input Voltage: 60 V Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: 0 °C Min Input Voltage: 40 V Max Supply Voltage: 13.2 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966959-STPRDC02TR Packaging: Tape and Reel Categories: PMIC - Power Management - Specialized Max Input Voltage: 60 V Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: 0 °C Min Input Voltage: 40 V Max Supply Voltage: 13.2 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STPRDC02TR - 966959-STPRDC02TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STPRDC02TR
966959-STPRDC02TR
PMIC - PMIC - Power Management - Specialized - STPRDC02TR 966959-STPRDC02TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966959-STPRDC02TR Packaging: Tape and Reel Categories: PMIC - Power Management - Specialized Max Input Voltage: 60 V Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: 0 °C Min Input Voltage: 40 V Max Supply Voltage: 13.2 V Min Supply Voltage: 4.75 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966959-STPRDC02TR
Packaging: Tape and Reel
Categories: PMIC - Power Management - Specialized
Max Input Voltage: 60 V
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: 0 °C
Min Input Voltage: 40 V
Max Supply Voltage: 13.2 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 966959-STPRDC02TR
Product Name PMIC - PMIC - Power Management - Specialized - STPRDC02TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913219 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers