Manufacturer: STMicroelectronics
Win Source Part Number: 054436-STPR2420CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 990mV @ 12A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
12A, 200V, SILICON, RECTIFIER DIODE, TO-220AB Product overview: STPR2420CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR2420CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 12A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 054436-STPR2420CT | 286-STPR2420CT | STPR2420CT |
| Product Name | Diodes, Rectifiers - Arrays - STPR2420CT | 12A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| Life Cycle Stage | Obsolete(EOL) | Removed | |
| VF | 0.9900 volts | 0.9900 volts | |
| VR | 200 volts | ||
| IR | 0.0500 mA |