STMicroelectronics, Inc. Single Diodes STPR120A

Description
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - STPR120A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STPR120A-ND
Single Diodes STPR120A-ND
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)

Diode Standard 200V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Diodes, Rectifiers - Single - STPR120A - 053949-STPR120A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPR120A
053949-STPR120A
Diodes, Rectifiers - Single - STPR120A 053949-STPR120A
Manufacturer: STMicroelectronics Win Source Part Number: 053949-STPR120A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 940mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMA (DO-214AC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053949-STPR120A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 940mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1A 200V Diode and Rectifier - 280-STPR120A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 200V Diode and Rectifier
280-STPR120A
1A 200V Diode and Rectifier 280-STPR120A
1A, 200V, SILICON, SIGNAL DIODE, PLASTIC, SMA, 2 PIN Product overview: STPR120A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPR120A can be used for catalog matching and distributor lookup.

1A, 200V, SILICON, SIGNAL DIODE, PLASTIC, SMA, 2 PIN Product overview: STPR120A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPR120A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPR120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPR120A
Discrete Semiconductor Products - Diodes - Rectifiers STPR120A
DIODE GEN PURP 200V 1A SMA

DIODE GEN PURP 200V 1A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number STPR120A-ND 053949-STPR120A 280-STPR120A STPR120A
Product Name Single Diodes Diodes, Rectifiers - Single - STPR120A 1A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Diode Type Standard
VF 0.9400 volts 0.9400 volts
VR 200 volts
IR 0.0030 mA
Unlock Full Specs
to access all available technical data