STMicroelectronics, Inc. Diode Arrays STPR1020CB

Description
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - STPR1020CB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
STPR1020CB-ND
Diode Arrays STPR1020CB-ND
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Singapore, Singapore
5A 200V DPAK Diode and Rectifier
286-STPR1020CB
5A 200V DPAK Diode and Rectifier 286-STPR1020CB
5A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STPR1020CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR1020CB can be used for catalog matching and distributor lookup.

5A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STPR1020CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR1020CB can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPR1020CB - 111791-STPR1020CB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPR1020CB
111791-STPR1020CB
Diodes, Rectifiers - Arrays - STPR1020CB 111791-STPR1020CB
Manufacturer: STMicroelectronics Win Source Part Number: 111791-STPR1020CB Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 990mV @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 111791-STPR1020CB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 990mV @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPR1020CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPR1020CB
Discrete Semiconductor Products - Diodes - Rectifiers STPR1020CB
DIODE ARRAY GP 200V 5A DPAK

DIODE ARRAY GP 200V 5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number STPR1020CB-ND 286-STPR1020CB 111791-STPR1020CB STPR1020CB
Product Name Diode Arrays 5A 200V DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - STPR1020CB Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Rail/Tube D-Pak DPAK
RoHS Compliant RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data