Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
5A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STPR1020CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR1020CB-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 053947-STPR1020CB-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 990mV @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 200V 5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | STPR1020CB-TR-ND | 286-STPR1020CB-TR | 053947-STPR1020CB-TR | STPR1020CB-TR |
| Product Name | Diode Arrays | 5A 200V DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - STPR1020CB-TR | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape and Reel | D-Pak | DPAK |
| RoHS Compliant | RoHS | |||
| IO | 5 amps |