14 OUTPUT RAILS PMIC 4 ADJUSTABL Product overview: STPMIC1DPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-STPMIC1DPQR can be used for catalog matching and distributor lookup.
General Purpose PMIC 44-WFQFN (5x6)
General Purpose PMIC 44-WFQFN (5x6)
General Purpose PMIC 44-WFQFN (5x6)
Win Source Part Number: 1373142-STPMIC1DPQR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 44-WFQFN Exposed Pad
Supplier Device Package: 44-WFQFN (5x6)
Base Product Number: STPMIC1
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.8V ~ 5.5V
Current - Supply: 1.2mA
14 OUTPUT RAILS PMIC 4 ADJUSTABL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-STPMIC1DPQR | 497-STPMIC1DPQRTR-ND | 1373142-STPMIC1DPQR | STPMIC1DPQR |
| Product Name | Power Management IC | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; Tape & Reel (TR) | Other; 44-WFQFN Exposed Pad | Other; Tape & Reel | Other; 44-WFQFN Exposed Pad |