STMicroelectronics, Inc.
Hot Swap Controllers
STPM801-TR
-
DigiKey
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
IC Linear Voltage Regulators |
|
Product Number
|
497-STPM801-TR-ND |
STPM801-TR |
|
Product Name
|
Hot Swap Controllers |
Hot Swap Controllers |
|
Package Type
|
Other; 32-VFQFN Exposed Pad
|
Other; 32-VFQFN Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Adjustable / Variable
View Details
Package Type
Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
0 to 125 C (32 to 257 F)
View Details
Allegro MicroSystems Inc.
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN
5.5 to 50 volts
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details