STMicroelectronics Integrated Circuits(ICs) STPM10BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054379-STPM10BTR Category: Integrated Circuits(ICs) Family: PMIC - Energy Metering Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 20-TSSOP Standard Package: 1 Catalog: Energy Metering Operating Supply Voltage: 3.165 V ~ 5.5 V Current - Supply: 5mA Input Impedance: 100 kOhm Measurement Error: 0.1% Voltage - I/O High: 1.5V Voltage - I/O Low: 0.8V Meter Type: Single Phase Family Name: STPM10 Introduction Date: August 31, 2010 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054379-STPM10BTR Category: Integrated Circuits(ICs) Family: PMIC - Energy Metering Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 20-TSSOP Standard Package: 1 Catalog: Energy Metering Operating Supply Voltage: 3.165 V ~ 5.5 V Current - Supply: 5mA Input Impedance: 100 kOhm Measurement Error: 0.1% Voltage - I/O High: 1.5V Voltage - I/O Low: 0.8V Meter Type: Single Phase Family Name: STPM10 Introduction Date: August 31, 2010 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 054379-STPM10BTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
054379-STPM10BTR
Integrated Circuits(ICs) 054379-STPM10BTR
Manufacturer: STMicroelectronics Win Source Part Number: 054379-STPM10BTR Category: Integrated Circuits(ICs) Family: PMIC - Energy Metering Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 20-TSSOP Standard Package: 1 Catalog: Energy Metering Operating Supply Voltage: 3.165 V ~ 5.5 V Current - Supply: 5mA Input Impedance: 100 kOhm Measurement Error: 0.1% Voltage - I/O High: 1.5V Voltage - I/O Low: 0.8V Meter Type: Single Phase Family Name: STPM10 Introduction Date: August 31, 2010 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054379-STPM10BTR
Category: Integrated Circuits(ICs)
Family: PMIC - Energy Metering
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 20-TSSOP
Standard Package: 1
Catalog: Energy Metering
Operating Supply Voltage: 3.165 V ~ 5.5 V
Current - Supply: 5mA
Input Impedance: 100 kOhm
Measurement Error: 0.1%
Voltage - I/O High: 1.5V
Voltage - I/O Low: 0.8V
Meter Type: Single Phase
Family Name: STPM10
Introduction Date: August 31, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 054379-STPM10BTR
Product Name Integrated Circuits(ICs)
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers