STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STPLED524

Description
Win Source Part Number: 1278174-STPLED524 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 525 V Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 2.6Ohm @ 2.2A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 45W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STPLED524 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278174-STPLED524 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 525 V Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 2.6Ohm @ 2.2A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 45W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STPLED524 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278174-STPLED524 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278174-STPLED524
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278174-STPLED524
Win Source Part Number: 1278174-STPLED524 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 525 V Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 2.6Ohm @ 2.2A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 45W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STPLED524 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278174-STPLED524
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 525 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Rds On (Max) @ Id, Vgs: 2.6Ohm @ 2.2A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 45W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STPLED524
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STPLED524 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STPLED524
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STPLED524
MOSFET N-CH 525V 4A TO220

MOSFET N-CH 525V 4A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278174-STPLED524 STPLED524
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details