STMicroelectronics 8-bit 5.5V 250mA Logic IC STPIC6D595B1R

Description
8-Bit Shift Register IC, 5.5V, 250mA Output, PDIP Product overview: STPIC6D595B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 250mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, 250mA, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-STPIC6D595B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register IC, 5.5V, 250mA Output, PDIP Product overview: STPIC6D595B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 250mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, 250mA, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-STPIC6D595B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.5V 250mA Logic IC
712-STPIC6D595B1R
8-bit 5.5V 250mA Logic IC 712-STPIC6D595B1R
8-Bit Shift Register IC, 5.5V, 250mA Output, PDIP Product overview: STPIC6D595B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 250mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, 250mA, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-STPIC6D595B1R can be used for catalog matching and distributor lookup.

8-Bit Shift Register IC, 5.5V, 250mA Output, PDIP Product overview: STPIC6D595B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 250mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, 250mA, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-STPIC6D595B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-STPIC6D595B1R
Product Name 8-bit 5.5V 250mA Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4007A/BCA - Quarktwin Technology Ltd.
View Details
2 suppliers
Quad 2-input NAND gate - 74AHCT00PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic Gates - 2222727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details