Shift Shift Register 1 Element 8 Bit 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1103728-STPIC6D595B1
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC SHIFT REGISTER 8BIT 16DIP
Shift Shift Register 1 Element 8 Bit 16-DIP
IC SHIFT REGISTER 8BIT 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 497-6328-5-ND | 1103728-STPIC6D595B1R | STPIC6D595B1R | STPIC6D595B1R | STPIC6D595B1R |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - STPIC6D595B1R | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | Open-drain | Open-drain; Open Drain | Open-drain; Open Drain | ||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |