STMicroelectronics STPD01PUR
STMicroelectronics STPD01PUR
STMicroelectronics STPD01PUR
Win Source Part Number: 1372228-STPD01PUR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (3x4)
Base Product Number: STPD01
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Converter, USB
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 1
Voltage - Output: 3V ~ 22V
Voltage - Input: 6V ~ 26.4V
PROGRAMMABLE BUCK CONVERTER FOR
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 2109078P | 2109078 | 1372228-STPD01PUR | STPD01PUR |
| Product Name | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | Buck; Boost | ||
| Package Type | Other; QFN (3 x 4 mm) | Other; Qfn 3x4 24l | Other; Tape & Reel | Other; 24-VFQFN Exposed Pad |
| IOUT | 3 amps | 3 amps | ||
| Output Voltage Type | Adjustable / Variable |