Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002416-STPCV1KEBI
Mounting: SMD (SMT)
Number of Pins: 388
Categories: OEM Parts( S )
Case / Package: BGA
Max Frequency: 200 MHz
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002416-STPCV1KEBI |
| Product Name | OEM Parts - OEM Parts ( S ) - STPCV1KEBI |