Manufacturer: STMicroelectronics
Win Source Part Number: 1261821-STPCI2HEYC
Packaging: Tray
Mounting Style: SMD
Core Processor: x86
Applications: Graphics Controller
Interface: EBI/EMI, IDE, ISA, Local Bus, Monitor, PCMCIA, Serial, USB, Video
Program Memory Type: External Program Memory
Controller Series: STPC Atlas
Categories: Integrated Circuits
Supplier Device Package: 516-PBGA (35x35)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 516-BBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: STPCI2
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Date RAM Size: External
Supply Voltage (V): 2.45V ~ 3.6V
MULTIFUNCTION PERIPHERAL, PBGA516, PLASTIC, BGA-516 Product overview: STPCI2HEYC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STPCI2HEYC can be used for catalog matching and distributor lookup.
IC SYSTEM-ON-CHIP X86 516BGA
IC SYSTEM-ON-CHIP X86 516BGA
IC SYSTEM-ON-CHIP X86 516BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1261821-STPCI2HEYC | 769-STPCI2HEYC | STPCI2HEYC | STPCI2HEYC | STPCI2HEYC |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - STPCI2HEYC | BGA Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| ROM Type | External Program Memory | ||||
| Supply Voltage | 2.45 to 3.6 volts | 2.5 volts | 2.45 to 3.6 volts | ||
| Serial Interface | USB; EBI/EMI, IDE, ISA, Local Bus, Monitor, PCMCIA, Serial, USB, Video | Serial, USB, EBI/EMI | USB; EBI/EMI, IDE, ISA, Local Bus, Monitor, PCMCIA, Serial, USB, Video |